HPD2-18 -- 0.6 M | 2 FT HIGH PERFORMANCE PARABOLIC REFLECTOR ANTENNA, DUAL-POLARIZED, 17.7-19.7GHZ
Radio Waves, Inc.
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz
HPD2-18
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz
HPD2-18
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
HPD2-18 |
|
Product Name
|
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Dual or Slant 45 Polarized
|
|
Primary Frequency Range
|
17700.0 to 19700.0 MHz
|
|
Gain
|
38 to 38.6 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Telemetry
Primary Frequency Range
430.0 MHz
Gain
3.98 dB
View Details
Primary Frequency Range
699.0 to 2690.0 MHz
View Details
3 suppliers