Radio Waves, Inc. 0.15 m | 0.5 ft Flat Panel Antenna, Dual-polarized, 4.4-5GHz FPD.5-4.7-17

Description
The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves field-proven pre-assembled antennas and robust easy to install mounting system ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance Flat Panel Antennas – Excellent performance in an aesthetically pleasing form factor Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves field-proven pre-assembled antennas and robust easy to install mounting system ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance Flat Panel Antennas – Excellent performance in an aesthetically pleasing form factor Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15 m | 0.5 ft Flat Panel Antenna, Dual-polarized, 4.4-5GHz - FPD.5-4.7-17 - Radio Waves, Inc.
North Billerica, MA, United States
0.15 m | 0.5 ft Flat Panel Antenna, Dual-polarized, 4.4-5GHz
FPD.5-4.7-17
0.15 m | 0.5 ft Flat Panel Antenna, Dual-polarized, 4.4-5GHz FPD.5-4.7-17
The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves field-proven pre-assembled antennas and robust easy to install mounting system ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance Flat Panel Antennas – Excellent performance in an aesthetically pleasing form factor Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves field-proven pre-assembled antennas and robust easy to install mounting system ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • High Performance Flat Panel Antennas – Excellent performance in an aesthetically pleasing form factor
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number FPD.5-4.7-17
Product Name 0.15 m | 0.5 ft Flat Panel Antenna, Dual-polarized, 4.4-5GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4400.0 to 5000.0 MHz
Gain 16.4 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers