Radio Waves, Inc. 1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 2.4-2.7GHz HP6-2.4

Description
RoHS Compliant
Description
RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 2.4-2.7GHz - HP6-2.4 - Radio Waves, Inc.
North Billerica, MA, United States
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 2.4-2.7GHz
HP6-2.4
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 2.4-2.7GHz HP6-2.4
RoHS Compliant

RoHS Compliant

Supplier's Site

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HP6-2.4
Product Name 1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 2.4-2.7GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 2300.0 to 2700.0 MHz
Gain 29.9 to 30.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 4dBi Adhesive Sticker Antenna With RG174 (L-3Mtr) Cable + Fakra Male St. Connector - ET-LTS-1L3-FKMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 152398 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details