Radio Waves, Inc. 0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz SP2-8

Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz - SP2-8 - Radio Waves, Inc.
North Billerica, MA, United States
0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz
SP2-8
0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz SP2-8
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SP2-8
Product Name 0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 7750.0 to 8500.0 MHz
Gain 30.6 to 31.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8685R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2766665 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details