The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!
FEATURES AND BENEFITS
*ETSI Class depends on frequency band
| Radio Waves, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HPD6-23 |
| Product Name | 1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 21.2-23.6GHz |
| Applications | Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications. |
| Polarization | Dual or Slant 45 Polarized |
| Primary Frequency Range | 21200.0 to 23600.0 MHz |
| Gain | 48.3 to 49.2 dB |
Vertical