Radio Waves, Inc. 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-7.75GHz HP3-7

Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet
Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-7.75GHz - HP3-7 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-7.75GHz
HP3-7
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-7.75GHz HP3-7
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band

The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty

*ETSI Class depends on frequency band

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HP3-7
Product Name 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-7.75GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 7125.0 to 7750.0 MHz
Gain 33.7 to 34.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details