HPD2-8 -- 0.6 M | 2 FT HIGH PERFORMANCE PARABOLIC REFLECTOR ANTENNA, DUAL-POLARIZED, 7.75-8.5GHZ
Radio Waves, Inc.
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz
HPD2-8
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz
HPD2-8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
HPD2-8 |
|
Product Name
|
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Dual or Slant 45 Polarized
|
|
Primary Frequency Range
|
7750.0 to 8500.0 MHz
|
|
Gain
|
30.2 to 31.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Multi-band
Pattern Type
Omni directional
Primary Frequency Range
410.0 to ? MHz
View Details
Gain
40 dB
VSWR
1.5 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Dome
View Details
2 suppliers