Radio Waves, Inc. 1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.7-11.7GHz HPD4-11

Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet
Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.7-11.7GHz - HPD4-11 - Radio Waves, Inc.
North Billerica, MA, United States
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.7-11.7GHz
HPD4-11
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.7-11.7GHz HPD4-11
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band

The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty

*ETSI Class depends on frequency band

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD4-11
Product Name 1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.7-11.7GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 10700.0 to 11700.0 MHz
Gain 40.4 to 41.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details