Radio Waves, Inc. 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz HPD3-18

Description
RoHS Compliant
Datasheet
Description
RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz - HPD3-18 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz
HPD3-18
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz HPD3-18
RoHS Compliant

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD3-18
Product Name 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 17700.0 to 19700.0 MHz
Gain 41.6 to 42.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers