Radio Waves, Inc. 1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz HP6-8

Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet
Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz - HP6-8 - Radio Waves, Inc.
North Billerica, MA, United States
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz
HP6-8
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz HP6-8
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band

The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty

*ETSI Class depends on frequency band

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HP6-8
Product Name 1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.75-8.5GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 7750.0 to 8500.0 MHz
Gain 40.1 to 40.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/GSM Screw Mount Cup shape Antenna with RG178 Cable (L-3MTR) + 3*SMA Male St. Connector - ET-GPGLGSWPS-3L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Antenna Unit - NN02-220 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
4 suppliers