Radio Waves, Inc. 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz SPD3-13

Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz - SPD3-13 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz
SPD3-13
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz SPD3-13
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD3-13
Product Name 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 12700.0 to 13250.0 MHz
Gain 38.6 to 38.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details