Radio Waves, Inc. 1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz SPD4-3.5

Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 30.6 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! Features and Benefits Gain of up to 30.6 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged Dual N-type Connectors for horizontal and vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty.
Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 30.6 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! Features and Benefits Gain of up to 30.6 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged Dual N-type Connectors for horizontal and vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty.

Suppliers

Company
Product
Description
Supplier Links
1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz - SPD4-3.5 - Radio Waves, Inc.
North Billerica, MA, United States
1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz
SPD4-3.5
1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz SPD4-3.5
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 30.6 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! Features and Benefits Gain of up to 30.6 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged Dual N-type Connectors for horizontal and vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty.

The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 30.6 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

Features and Benefits

  • Gain of up to 30.6 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band
  • One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications
  • Fully powder-coated with rugged hardware built to survive the elements
  • Optional Accessories:
    • Conical radome to reduce wind loading
    • Side-strut kits to improve wind survival and operability
  • Rugged Dual N-type Connectors for horizontal and vertical polarization
  • Reduced interference with 38 dB minimum front to back and suppressed side lobes
  • Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty.
Supplier's Site

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD4-3.5
Product Name 1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 3300.0 to 4200.0 MHz
Gain 29.8 to 30.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers