Radio Waves, Inc. 1.2M | 4 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz SPD4-5W

Description
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 35.4 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 35.4 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 44 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 35.4 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 35.4 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 44 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2M | 4 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz - SPD4-5W - Radio Waves, Inc.
North Billerica, MA, United States
1.2M | 4 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz
SPD4-5W
1.2M | 4 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz SPD4-5W
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 35.4 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 35.4 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 44 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 35.4 dBi gain from 4.9 to 6 GHz.

Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

SP Wide Band Family Datasheet

FEATURES AND BENEFITS

  • Gain of up to 35.4 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band
  • One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands
  • Fully powder-coated with rugged hardware built to survive the elements
  • Optional conical radome to reduce wind loading
  • Dual N-type Connectors
  • Reduced interference with 44 dB minimum front to back and suppressed side lobes
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD4-5W
Product Name 1.2M | 4 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 34 to 35.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers