Radio Waves, Inc. 0.9M | 3 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz SPD3-5W

Description
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 33 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 33 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 40 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 33 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 33 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 40 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9M | 3 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz - SPD3-5W - Radio Waves, Inc.
North Billerica, MA, United States
0.9M | 3 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz
SPD3-5W
0.9M | 3 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz SPD3-5W
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 33 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 33 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 40 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 33 dBi gain from 4.9 to 6 GHz.

Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

SP Wide Band Family Datasheet

FEATURES AND BENEFITS

  • Gain of up to 33 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band
  • One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands
  • Fully powder-coated with rugged hardware built to survive the elements
  • Optional conical radome to reduce wind loading
  • Dual N-type Connectors
  • Reduced interference with 40 dB minimum front to back and suppressed side lobes
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD3-5W
Product Name 0.9M | 3 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 31.6 to 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers