Radio Waves, Inc. 0.6 | 2 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz HPD2-5W

Description
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2 ft parabolic antenna engineered to deliver reliable radio links with a stable 29.3 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! HP Wideband Family Datasheet FEATURES AND BENEFITS Gain of up to 29.3 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 44 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2 ft parabolic antenna engineered to deliver reliable radio links with a stable 29.3 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! HP Wideband Family Datasheet FEATURES AND BENEFITS Gain of up to 29.3 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 44 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 | 2 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz - HPD2-5W - Radio Waves, Inc.
North Billerica, MA, United States
0.6 | 2 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz
HPD2-5W
0.6 | 2 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz HPD2-5W
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2 ft parabolic antenna engineered to deliver reliable radio links with a stable 29.3 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! HP Wideband Family Datasheet FEATURES AND BENEFITS Gain of up to 29.3 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 44 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2 ft parabolic antenna engineered to deliver reliable radio links with a stable 29.3 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz.

Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

HP Wideband Family Datasheet

FEATURES AND BENEFITS

  • Gain of up to 29.3 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band
  • High Performance design offers reduced interference with 44 dB minimum front to back and suppressed side lobes
  • One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands
  • Fully powder-coated with rugged hardware built to survive the elements
  • Includes low-profile UV-protected radome
  • Dual N-type Connectors
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD2-5W
Product Name 0.6 | 2 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 28 to 29.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details