Radio Waves, Inc. 1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz SPD6-6

Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz - SPD6-6 - Radio Waves, Inc.
North Billerica, MA, United States
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
SPD6-6
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz SPD6-6
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD6-6
Product Name 1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 5725.0 to 7125.0 MHz
Gain 38.2 to 39.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details