HGSN28V1790 -- 90 DEGREE, 17 DBI SECTOR ANTENNA, VERTICAL-POLARIZED, 27.3-29.5GHZ
Radio Waves, Inc.
90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 27.3-29.5GHz
HGSN28V1790
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 27.3-29.5GHz
HGSN28V1790
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
HGSN28V1790 |
|
Product Name
|
90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 27.3-29.5GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Vertical
|
|
Primary Frequency Range
|
27300.0 to 29500.0 MHz
|
|
Gain
|
17 to 17.6 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
Gain
40 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Whip
View Details
2 suppliers