ASCO Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| • Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common... | |
| • Smallest poppet valve, suitable for a wide range of inert gasses and liquids. • Convertible from AC to DC by changing the molded epoxy open frame coil. • No... | |
| ASCO offers a wide variety of Compressed Air Treatment Products including Filters, Regulators, Lubricators, Emergency Shut-Off / Soft-Start Valves, and Accessories. Our broad line of high flow, modular, and in-line... | |
| Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged... | |
| High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve... | |
| Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without... | |
| Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus... | |
| Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. | |
| The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all... |
| << Prev | Next >> |