ASCO 140 Series High Flow, Solenoid Pilot or Air Pilot Acutated Valve 148*4

Description
High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust.
Description
High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust.

Suppliers

Company
Product
Description
Supplier Links
140 Series High Flow, Solenoid Pilot or Air Pilot Acutated Valve - 148*4 - ASCO
Florham Park, NJ, USA
140 Series High Flow, Solenoid Pilot or Air Pilot Acutated Valve
148*4
140 Series High Flow, Solenoid Pilot or Air Pilot Acutated Valve 148*4
High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust.

High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 148*4
Product Name 140 Series High Flow, Solenoid Pilot or Air Pilot Acutated Valve
Valve Type Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature)
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SVE-10-CP100 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details