ASCO Mark 15 Regulator Series 152 Series

Description
Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. Numatics PA 15 Series are high quality air valves with high flow capacity in a compact design. The PA 15 may be mounted on a base or manifold. Sandwich speed controls and sandwich pressure regulators are available.
Description
Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. Numatics PA 15 Series are high quality air valves with high flow capacity in a compact design. The PA 15 may be mounted on a base or manifold. Sandwich speed controls and sandwich pressure regulators are available.

Suppliers

Company
Product
Description
Supplier Links
Mark 15 Regulator Series - 152 Series - ASCO
Florham Park, NJ, USA
Mark 15 Regulator Series
152 Series
Mark 15 Regulator Series 152 Series
Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. Numatics PA 15 Series are high quality air valves with high flow capacity in a compact design. The PA 15 may be mounted on a base or manifold. Sandwich speed controls and sandwich pressure regulators are available.

Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring.
Numatics PA 15 Series are high quality air valves with high flow capacity in a compact design. The PA 15 may be mounted on a base or manifold. Sandwich speed controls and sandwich pressure regulators are available.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 152 Series
Product Name Mark 15 Regulator Series
Valve Type Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature)
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Tideflex Check Valves // Series 39 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Cast Iron
View Details