ASCO Automotive Valves 250 Series

Description
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 125 & 250 Series: Solenoid air pilot or direct acting Color identified solenoids for AC or DC Surge protecting bridge rectifier in coil standard for DC application
Description
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 125 & 250 Series: Solenoid air pilot or direct acting Color identified solenoids for AC or DC Surge protecting bridge rectifier in coil standard for DC application

Suppliers

Company
Product
Description
Supplier Links
Automotive Valves - 250 Series - ASCO
Florham Park, NJ, USA
Automotive Valves
250 Series
Automotive Valves 250 Series
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 125 & 250 Series: Solenoid air pilot or direct acting Color identified solenoids for AC or DC Surge protecting bridge rectifier in coil standard for DC application

The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted.

Features:

  • Comply with automotive interchangeable standards
  • Plug-in solenoid with indicator light
  • For lubricated or unlubricated service
  • 125 & 250 Series:
    • Solenoid air pilot or direct acting
      Color identified solenoids for AC or DC
      Surge protecting bridge rectifier in coil standard for DC application
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 250 Series
Product Name Automotive Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
APCO Vacuum Relief/Air Inlet Valves (AVR) -  - DeZURIK, Inc.
Specs
Valve Type Anti-Siphon
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details