ASCO Fieldbus Capable Solenoid Pilot Actuated Valves 2009 Series

Description
Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. Lapped spool & sleeve assembly. Features: Fieldbus Electronics and I/O Capable Plug-in solenoid pilot provides fast response Pilot light indicates when power is supplied to solenoid Valve unit to base integral wiring plug Flush non-locking manual override Lightweight magnesium alloy valve body Multi-purpose - 5 ported, 4 way, 2 and 3 position Time proven lapped spool and sleeve assembly Operates on lubricated or unlubricated service Integral plug-in regulators available Integral plug-in speed control with adjustments on the same end Plug-in manifold with terminal block for ease of wiring Optional push-in tubing connections on subbases and manifolds Valve body integral recessed gasket provides positive sealing NEMA 4
Description
Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. Lapped spool & sleeve assembly. Features: Fieldbus Electronics and I/O Capable Plug-in solenoid pilot provides fast response Pilot light indicates when power is supplied to solenoid Valve unit to base integral wiring plug Flush non-locking manual override Lightweight magnesium alloy valve body Multi-purpose - 5 ported, 4 way, 2 and 3 position Time proven lapped spool and sleeve assembly Operates on lubricated or unlubricated service Integral plug-in regulators available Integral plug-in speed control with adjustments on the same end Plug-in manifold with terminal block for ease of wiring Optional push-in tubing connections on subbases and manifolds Valve body integral recessed gasket provides positive sealing NEMA 4

Suppliers

Company
Product
Description
Supplier Links
Fieldbus Capable Solenoid Pilot Actuated Valves - 2009 Series - ASCO
Florham Park, NJ, USA
Fieldbus Capable Solenoid Pilot Actuated Valves
2009 Series
Fieldbus Capable Solenoid Pilot Actuated Valves 2009 Series
Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. Lapped spool & sleeve assembly. Features: Fieldbus Electronics and I/O Capable Plug-in solenoid pilot provides fast response Pilot light indicates when power is supplied to solenoid Valve unit to base integral wiring plug Flush non-locking manual override Lightweight magnesium alloy valve body Multi-purpose - 5 ported, 4 way, 2 and 3 position Time proven lapped spool and sleeve assembly Operates on lubricated or unlubricated service Integral plug-in regulators available Integral plug-in speed control with adjustments on the same end Plug-in manifold with terminal block for ease of wiring Optional push-in tubing connections on subbases and manifolds Valve body integral recessed gasket provides positive sealing NEMA 4

Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. Lapped spool & sleeve assembly.

Features:

  • Fieldbus Electronics and I/O Capable
  • Plug-in solenoid pilot provides fast response
  • Pilot light indicates when power is supplied to solenoid
  • Valve unit to base integral wiring plug
  • Flush non-locking manual override
  • Lightweight magnesium alloy valve body
  • Multi-purpose - 5 ported, 4 way, 2 and 3 position
  • Time proven lapped spool and sleeve assembly
  • Operates on lubricated or unlubricated service
  • Integral plug-in regulators available
  • Integral plug-in speed control with adjustments on the same end
  • Plug-in manifold with terminal block for ease of wiring
  • Optional push-in tubing connections on subbases and manifolds
  • Valve body integral recessed gasket provides positive sealing
  • NEMA 4
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 2009 Series
Product Name Fieldbus Capable Solenoid Pilot Actuated Valves
Valve Type Solenoid
Media Air; Compressed Air
Maximum Pressure 14.50 to 120.00 psi (10.2 to 84.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Solenoid Valves - 5000010466-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details