ASCO Automotive Valves 125 Series

Description
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 125 & 250 Series: Solenoid air pilot or direct acting Color identified solenoids for AC or DC Surge protecting bridge rectifier in coil standard for DC application
Description
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 125 & 250 Series: Solenoid air pilot or direct acting Color identified solenoids for AC or DC Surge protecting bridge rectifier in coil standard for DC application

Suppliers

Company
Product
Description
Supplier Links
Automotive Valves - 125 Series - ASCO
Florham Park, NJ, USA
Automotive Valves
125 Series
Automotive Valves 125 Series
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 125 & 250 Series: Solenoid air pilot or direct acting Color identified solenoids for AC or DC Surge protecting bridge rectifier in coil standard for DC application

The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted.

Features:

  • Comply with automotive interchangeable standards
  • Plug-in solenoid with indicator light
  • For lubricated or unlubricated service
  • 125 & 250 Series:
    • Solenoid air pilot or direct acting
      Color identified solenoids for AC or DC
      Surge protecting bridge rectifier in coil standard for DC application
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 125 Series
Product Name Automotive Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 1440804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details
Air solenoid valve - CPE18-M1H-5/3E-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers