ASCO Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
• 2 way NC pilot valves for dust collector service. • Normally closed direct acting. • Rugged forged brass body construction. • Designed for water-tight panel mounting. • Compact, low...
• Compact design • In-line mounted • Quiet operation • Instantaneous shutoff against reverse flow, low forward pressure opening • Disc seats before reverse flow to avoid fluid shock on...
• Compact spool valve convertible from 3/2 to 5/2 • NAMUR mount construction • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions...
• Die-cast aluminum bodies and diaphragm operation • Integral compression fittings for fast, easy, secure installation
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,...
• Smallest poppet valve, suitable for a wide range of inert gasses and liquids. • Convertible from AC to DC by changing the molded epoxy open frame coil. • No...
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids...
Features • 2-way normally closed operation • Compact design • Brass and 316 stainless steel body constructions • Mountable in any position • Available with manual operator • NSF 61...
Numatics lockout valves prevent unauthorized pressurization of an air system during service or maintenance. They employ a unique, one piece center spool design that accommodates a user-supplied padlock in the...
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using...
The Numatics Sentronic D is a direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a...
The Numatics SentronicPLUS direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection.
The Numatics ServotronicDigital is provided with a precision-lapped steel spool and sleeve with a hardened and tempered surface enabling very high pulse frequencies with extremely short response times. It...
The Series 284 are 2-way, normally closed and normally open, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments,...
The Series 384 are 3-way, universal, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments, and industrial applications. Pinch...
The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the...
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The...
Two way solenoid valve.

<< Prev