ASCO Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
• Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common...
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position...
• Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
• Designed for high flow piloting with no minimum operating pressure required; e.g. power plants, refineries, chemical processing • Balanced Poppet construction for high flow at minimum power levels •
• Designed to meet vibration and/or shock per ISA specification S71.03C2. High shock construction • Handles aggressive atmosphere per salt resistance testing (ASTM B117) •Most hardware is stainless steel, and...
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on...
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,...
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of...
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service •
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or...
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C)...
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote...
Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base...
Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/2 for valve unit to base...
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves...
The L1 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot or air pilot actuation. The L1's slim design...
The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion...
The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the...
These normally closed, cast iron body, fuel gas shutoff valves are ideal for large commercial and industrial boilers and many process heating applications. High pressure/high flow. Pipe connections from 2"...
Two way solenoid valve.

<< Prev Next >>