ASCO 2012 Series Solenoidn Pilot Actuated Valve 12K**4

Description
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
Description
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.

Suppliers

Company
Product
Description
Supplier Links
2012 Series Solenoidn Pilot Actuated Valve - 12K**4 - ASCO
Florham Park, NJ, USA
2012 Series Solenoidn Pilot Actuated Valve
12K**4
2012 Series Solenoidn Pilot Actuated Valve 12K**4
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.

Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 12K**4
Product Name 2012 Series Solenoidn Pilot Actuated Valve
Valve Type Control Valve; Pilot; Solenoid
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-050-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details