Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 12K**6 |
| Product Name | 2012 Series Solenoidn Pilot Actuated Valve |
| Valve Type | Control Valve; Pilot; Solenoid |
| Media | Air; Compressed Air |
| Maximum Pressure | 150.00 psi (106 m H2O) |
| Number of Ports | 4 |