Red Lion Controls, Inc. E3 I/O Module-32 10VDC Analog Inputs E3-32AI10V-1

Description
Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Environmental Operating temperature: -40 to 75°C MTBF: 1,151,881 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
Request a Quote Datasheet
Description
Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Environmental Operating temperature: -40 to 75°C MTBF: 1,151,881 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E3 I/O Module-32 10VDC Analog Inputs - E3-32AI10V-1 - Red Lion Controls, Inc.
York, PA, United States
E3 I/O Module-32 10VDC Analog Inputs
E3-32AI10V-1
E3 I/O Module-32 10VDC Analog Inputs E3-32AI10V-1
Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Environmental Operating temperature: -40 to 75°C MTBF: 1,151,881 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)

Analog Input Channels


  • Analog Input Range: 0 to +10 VDC
  • A/D resolution 16 bits (0.003%)
  • Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • Input impedance (resistance): 200 Kohms
  • DMRR (differential mode) 66 db at 50/60 Hz
  • Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit

Environmental


  • Operating temperature: -40 to 75°C
  • MTBF: 1,151,881 Hours GB @ 40°C per MIL-HNDBK-217F2

Configuration


  • Configured using Crimson® 3.x software
  • Graphical User Interface (GUI)
Supplier's Site Datasheet
PLC Modules - E3-32AI10V-1-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
E3-32AI10V-1-ND
PLC Modules E3-32AI10V-1-ND
Input Module Chassis Mount, DIN Rail 10 ~ 30VDC

Input Module Chassis Mount, DIN Rail 10 ~ 30VDC

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category I/O Modules and Instruments Data Input Modules
Product Number E3-32AI10V-1 E3-32AI10V-1-ND
Product Name E3 I/O Module-32 10VDC Analog Inputs PLC Modules
Operating Temperature -40 to 167 F (-40 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Application General Lab & Industrial
Filter / Amplifier Amplifier; Filter
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor DIN Rail
Host Connection USB
Agency Approval RoHS, CE
View Details
VIPA SLIO Module, Analog Input - 031-1CB70 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Host Connection Ethernet
Application General Lab & Industrial
View Details
Strain Gauge Input Module - SGIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Form Factor Stand-alone
Application General Lab & Industrial
DC Voltage .313 - 2.95 mV
View Details