Red Lion Controls, Inc. E3 I/O Module-32 Mixed Inputs/Outputs E3-MIX24880-1

Description
Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channels 2, channel 1 is isolated 150V Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.6A per channel, 4.8A max Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) All channels Scan rate: 1 ms Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) 10 bits (fast option) Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Environmental Operating temperature: -40 to 75°C MTBF: 1,332,475 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
Request a Quote Datasheet
Description
Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channels 2, channel 1 is isolated 150V Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.6A per channel, 4.8A max Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) All channels Scan rate: 1 ms Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) 10 bits (fast option) Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Environmental Operating temperature: -40 to 75°C MTBF: 1,332,475 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E3 I/O Module-32 Mixed Inputs/Outputs - E3-MIX24880-1 - Red Lion Controls, Inc.
York, PA, United States
E3 I/O Module-32 Mixed Inputs/Outputs
E3-MIX24880-1
E3 I/O Module-32 Mixed Inputs/Outputs E3-MIX24880-1
Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channels 2, channel 1 is isolated 150V Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.6A per channel, 4.8A max Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) All channels Scan rate: 1 ms Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) 10 bits (fast option) Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Environmental Operating temperature: -40 to 75°C MTBF: 1,332,475 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)

Discrete Input Channels


  • Voltage range : 10 – 30 VDC
  • Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs
  • Guaranteed ON voltage: 9 VDC
  • Guaranteed OFF voltage: 5.0 VDC
  • Guaranteed OFF current: 2 mA DC
  • Input resistance: 10 Kohms
  • Input current (@ 24 VDC) 3 mA
  • Input Protection: High Impedance with overvoltage protection
  • Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate)
  • Fastest response: 1 ms (400 Hz. max. counting rate)
  • Special fast counting rate: Up to 50 KHz on channels 2, channel 1 is isolated 150V
  • Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting
  • Scan rate (all channels) 1 ms

Discrete Output Channels


  • Output voltage range 10-30 VDC
  • Max. output power: 0.6A per channel, 4.8A max
  • Max. off state leakage: 0.01 mA (less than 10 uA)
  • Short circuit protection, self-reset fuses (trip above 1.5 Amp)
  • Min. load: 1 mA
  • Inrush current: 5 Amps (100 ms surge)
  • Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp)
  • All channels Scan rate: 1 ms

Analog Input Channels


  • Analog Input Range: 4-20 mA
  • A/D resolution 16 bits (0.003%) 10 bits (fast option)
  • Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • Input impedance (resistance): 100 ohms
  • Protection: Self-resetting short circuit protection fuses
  • DMRR (differential mode) 66 db at 50/60 Hz
  • Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit

Environmental


  • Operating temperature: -40 to 75°C
  • MTBF: 1,332,475 Hours GB @ 40°C per MIL-HNDBK-217F2

Configuration


  • Configured using Crimson® 3.x software
  • Graphical User Interface (GUI)
Supplier's Site Datasheet
PLC Modules - E3-MIX24880-1-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
E3-MIX24880-1-ND
PLC Modules E3-MIX24880-1-ND
Input, Output (I/O) Module Chassis Mount, DIN Rail 10 ~ 30VDC

Input, Output (I/O) Module Chassis Mount, DIN Rail 10 ~ 30VDC

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category I/O Modules and Instruments I/O Modules and Instruments
Product Number E3-MIX24880-1 E3-MIX24880-1-ND
Product Name E3 I/O Module-32 Mixed Inputs/Outputs PLC Modules
Operating Temperature -40 to 167 F (-40 to 75 C)
Unlock Full Specs
to access all available technical data