Red Lion Controls, Inc. EtherTRAK-2 I/O Module-16 Isolated Thermocouple Inputs E2-16ISOTC-D

Description
Analog Input Channels Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time (all 16 channels): 200 ms Accuracy typical uncalibrated +/- 0.5 °C Common mode input voltage: Between two input terminals +/- 60VDC Between inputs and ground 300 volts Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Analog Input Channels Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time (all 16 channels): 200 ms Accuracy typical uncalibrated +/- 0.5 °C Common mode input voltage: Between two input terminals +/- 60VDC Between inputs and ground 300 volts Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-16 Isolated Thermocouple Inputs - E2-16ISOTC-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-16 Isolated Thermocouple Inputs
E2-16ISOTC-D
EtherTRAK-2 I/O Module-16 Isolated Thermocouple Inputs E2-16ISOTC-D
Analog Input Channels Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time (all 16 channels): 200 ms Accuracy typical uncalibrated +/- 0.5 °C Common mode input voltage: Between two input terminals +/- 60VDC Between inputs and ground 300 volts Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Analog Input Channels


  • Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S
  • A/D resolution 16 bits (0.003%)
  • Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • Input impedance (resistance): 200 Kohms
  • DMRR (differential mode) 66 db at 50/60 Hz
  • Fastest update time (all 16 channels): 200 ms
  • Accuracy typical uncalibrated +/- 0.5 °C
  • Common mode input voltage:
    • Between two input terminals +/- 60VDC
    • Between inputs and ground 300 volts

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number E2-16ISOTC-D
Product Name EtherTRAK-2 I/O Module-16 Isolated Thermocouple Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details