Red Lion Controls, Inc.EtherTRAK-2 I/O Module-16 Isolated Thermocouple Inputs, PoEEB-16ISOTC-D
Description
Analog Input Channels
Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S
A/D resolution 16 bits (0.003%)
Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
Temperature coefficient +/- 50 ppm per °C (span and offset)
Input impedance (resistance): 200 Kohms
DMRR (differential mode) 66 db at 50/60 Hz
Fastest update time (all 16 channels): 200 ms
Accuracy typical uncalibrated +/- 0.5 °C
Common mode input voltage:
Between two input terminals +/- 60VDC
Between inputs and ground 300 volts Configuration
Configured using Sixnet I/O Tool Kit
Graphical User Interface (GUI)
Red Lion Controls, Inc.
Done
Datasheet
Description
Analog Input Channels
Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S
A/D resolution 16 bits (0.003%)
Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
Temperature coefficient +/- 50 ppm per °C (span and offset)
Input impedance (resistance): 200 Kohms
DMRR (differential mode) 66 db at 50/60 Hz
Fastest update time (all 16 channels): 200 ms
Accuracy typical uncalibrated +/- 0.5 °C
Common mode input voltage:
Between two input terminals +/- 60VDC
Between inputs and ground 300 volts Configuration
Configured using Sixnet I/O Tool Kit
Graphical User Interface (GUI)
Analog Input Channels
Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S
A/D resolution 16 bits (0.003%)
Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
Temperature coefficient +/- 50 ppm per °C (span and offset)
Input impedance (resistance): 200 Kohms
DMRR (differential mode) 66 db at 50/60 Hz
Fastest update time (all 16 channels): 200 ms
Accuracy typical uncalibrated +/- 0.5 °C
Common mode input voltage:
Between two input terminals +/- 60VDC
Between inputs and ground 300 volts Configuration
Configured using Sixnet I/O Tool Kit
Graphical User Interface (GUI)
Analog Input Channels
Analog Input Ranges: +/-250 mV, Thermocouples supported J,K,E,R,T,B,L,N & S
A/D resolution 16 bits (0.003%)
Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
Temperature coefficient +/- 50 ppm per °C (span and offset)