Analog Input Channels
RTD input range: -200-850 deg C
RTD overall accuracy: .05% or .5 deg C
A/D resolution 16 bits (0.003%)
Temperature coefficient +/- 50 ppm per °C (span and offset)
RTD Type: 100 Ohm Platinum
RTD Alpha: .00385 or .00392
RTD Connections: 2 or 3-wire
Scan time: 550 ms for all 10 channels
Max lead wire resistance: 100 Ohms per side balanced
RTD excitation current: 250uA pulsed to reduce self-heating
Serial Ports
RS-485 port, Screw terminals (485+, 485-, GND) (2-wire half-duplex, isolated) Isolations voltage, 150V RS-485 networking, Up to 32 (full-load) stations RS-485 distance, Up to 0.5 miles (baud rate dependent) Baud Rates from 150 to 57,600 baud Protocols: master and slave: Sixnet® and Modbus RTU / ASCII Diagnostic LEDs: Transmit (TD) and Receive (RD) Configuration
Configured using Sixnet I/O Tool Kit
Graphical User Interface (GUI)
Analog Input Channels
- RTD input range: -200-850 deg C
- RTD overall accuracy: .05% or .5 deg C
- A/D resolution 16 bits (0.003%)
- Temperature coefficient +/- 50 ppm per °C (span and offset)
- RTD Type: 100 Ohm Platinum
- RTD Alpha: .00385 or .00392
- RTD Connections: 2 or 3-wire
- Scan time: 550 ms for all 10 channels
- Max lead wire resistance: 100 Ohms per side balanced
- RTD excitation current: 250uA pulsed to reduce self-heating
Serial Ports
RS-485 port, Screw terminals (485+, 485-, GND) (2-wire half-duplex, isolated)
Isolations voltage, 150V
RS-485 networking, Up to 32 (full-load) stations
RS-485 distance, Up to 0.5 miles (baud rate dependent)
Baud Rates from 150 to 57,600 baud
Protocols: master and slave: Sixnet® and Modbus RTU / ASCII
Diagnostic LEDs: Transmit (TD) and Receive (RD)
Configuration
- Configured using Sixnet I/O Tool Kit
- Graphical User Interface (GUI)