Red Lion Controls, Inc. EtherTRAK-2 I/O Module-32 24V Digital Inputs E2-32DI24-D

Description
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Channel 1 in high-speed mode has 150V isolation (terminals 43 and 44) Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channels 1 and 2 (Chan 1 isolated, terms 43 and 44) Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,320,375 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Channel 1 in high-speed mode has 150V isolation (terminals 43 and 44) Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channels 1 and 2 (Chan 1 isolated, terms 43 and 44) Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,320,375 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-32 24V Digital Inputs - E2-32DI24-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-32 24V Digital Inputs
E2-32DI24-D
EtherTRAK-2 I/O Module-32 24V Digital Inputs E2-32DI24-D
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Channel 1 in high-speed mode has 150V isolation (terminals 43 and 44) Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channels 1 and 2 (Chan 1 isolated, terms 43 and 44) Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,320,375 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Discrete Input Channels


  • Voltage range: 10 – 30 VDC
  • Input Polarity: Sourcing
  • Guaranteed ON voltage: 9 VDC
  • Guaranteed OFF voltage: 5.0 VDC
  • Guaranteed OFF current: 2 mA DC
  • Input resistance: 10 Kohms
  • Input current (@ 24 VDC) 3 mA
  • Input Protection: High Impedance with overvoltage protection
  • Channel 1 in high-speed mode has 150V isolation (terminals 43 and 44)
  • Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate)
  • Fastest response: 1 ms (400 Hz. max. counting rate)
  • Special fast counting rate: Up to 50 KHz on channels 1 and 2 (Chan 1 isolated, terms 43 and 44)
  • Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting
  • Scan rate (all channels) 1 ms

Environmental


  • Operating temperature: -40 to 75°C
  • MTBF: 1,320,375 Hours GB @ 40°C per MIL-HNDBK-217F2

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number E2-32DI24-D
Product Name EtherTRAK-2 I/O Module-32 24V Digital Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details