Red Lion Controls, Inc. EtherTRAK-2 I/O -16 Isolated Analog Inputs (4-20mA), PoE EB-16ISO20M-D

Description
Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance) 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time: 200 ms Common mode input voltage: Between two input terminals +/- 60 VDC Between inputs and ground 300 volts Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance) 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time: 200 ms Common mode input voltage: Between two input terminals +/- 60 VDC Between inputs and ground 300 volts Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O -16 Isolated Analog Inputs (4-20mA), PoE - EB-16ISO20M-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O -16 Isolated Analog Inputs (4-20mA), PoE
EB-16ISO20M-D
EtherTRAK-2 I/O -16 Isolated Analog Inputs (4-20mA), PoE EB-16ISO20M-D
Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance) 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time: 200 ms Common mode input voltage: Between two input terminals +/- 60 VDC Between inputs and ground 300 volts Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Analog Input Channels


  • Analog Input Range: 4-20 mA
  • A/D resolution 16 bits (0.003%)
  • Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • Input impedance (resistance) 100 ohms
  • Protection: Self-resetting short circuit protection fuses
  • DMRR (differential mode) 66 db at 50/60 Hz
  • Fastest update time: 200 ms
  • Common mode input voltage:
    • Between two input terminals +/- 60 VDC
    • Between inputs and ground 300 volts

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number EB-16ISO20M-D
Product Name EtherTRAK-2 I/O -16 Isolated Analog Inputs (4-20mA), PoE
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers