Red Lion Controls, Inc. EtherTRAK-2 I/O Module-16 Analog Inputs (4-20mA), PoE EB-16AI20M-D

Description
Analog Input Channels Analog Input Range: 4-20 mA A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Analog Input Channels Analog Input Range: 4-20 mA A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-16 Analog Inputs (4-20mA), PoE - EB-16AI20M-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-16 Analog Inputs (4-20mA), PoE
EB-16AI20M-D
EtherTRAK-2 I/O Module-16 Analog Inputs (4-20mA), PoE EB-16AI20M-D
Analog Input Channels Analog Input Range: 4-20 mA A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Analog Input Channels


  • Analog Input Range: 4-20 mA
  • A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only)
  • Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • Input impedance (resistance): 100 ohms
  • Protection: Self-resetting short circuit protection fuses
  • DMRR (differential mode) 66 db at 50/60 Hz
  • Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number EB-16AI20M-D
Product Name EtherTRAK-2 I/O Module-16 Analog Inputs (4-20mA), PoE
Unlock Full Specs
to access all available technical data

Similar Products

DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner - DSCA34-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output
Agency Approval CE
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details