Red Lion Controls, Inc. EtherTRAK-2 I/O Module-32 Analog Inputs (0-10V), PoE EB-32AI10V-D

Description
Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-32 Analog Inputs (0-10V), PoE - EB-32AI10V-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-32 Analog Inputs (0-10V), PoE
EB-32AI10V-D
EtherTRAK-2 I/O Module-32 Analog Inputs (0-10V), PoE EB-32AI10V-D
Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 200 Kohms DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Analog Input Channels


  • Analog Input Range: 0 to +10 VDC
  • A/D resolution 16 bits (0.003%)
  • Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • Input impedance (resistance): 200 Kohms
  • DMRR (differential mode) 66 db at 50/60 Hz
  • Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number EB-32AI10V-D
Product Name EtherTRAK-2 I/O Module-32 Analog Inputs (0-10V), PoE
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM5B47 Linearized Thermocouple Input Module - SCM5B47-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details