Red Lion Controls, Inc. EtherTRAK®-2 I/O Module-10 RTD Inputs E2-10RTD-D

Description
Analog Input Channels RTD input range: -200-850 deg C RTD overall accuracy: .05% or .5 deg C A/D resolution 16 bits (0.003%) Temperature coefficient +/- 50 ppm per °C (span and offset) RTD Type: 100 Ohm Platinum RTD Alpha: .00385 or .00392 RTD Connections: 2 or 3-wire Scan time: 550 ms for all 10 channels Max lead wire resistance: 100 Ohms per side balanced RTD excitation current: 250uA pulsed to reduce self-heating Serial Ports RS-485 port, Screw terminals (485+, 485-, GND) (2-wire half-duplex, isolated) Isolations voltage, 150V RS-485 networking, Up to 32 (full-load) stations RS-485 distance, Up to 0.5 miles (baud rate dependent) Baud Rates from 150 to 57,600 baud Protocols: master and slave: Sixnet® and Modbus RTU / ASCII Diagnostic LEDs: Transmit (TD) and Receive (RD) Environmental Operating temperature: -40 to 75°C MTBF: 1,294,803 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Analog Input Channels RTD input range: -200-850 deg C RTD overall accuracy: .05% or .5 deg C A/D resolution 16 bits (0.003%) Temperature coefficient +/- 50 ppm per °C (span and offset) RTD Type: 100 Ohm Platinum RTD Alpha: .00385 or .00392 RTD Connections: 2 or 3-wire Scan time: 550 ms for all 10 channels Max lead wire resistance: 100 Ohms per side balanced RTD excitation current: 250uA pulsed to reduce self-heating Serial Ports RS-485 port, Screw terminals (485+, 485-, GND) (2-wire half-duplex, isolated) Isolations voltage, 150V RS-485 networking, Up to 32 (full-load) stations RS-485 distance, Up to 0.5 miles (baud rate dependent) Baud Rates from 150 to 57,600 baud Protocols: master and slave: Sixnet® and Modbus RTU / ASCII Diagnostic LEDs: Transmit (TD) and Receive (RD) Environmental Operating temperature: -40 to 75°C MTBF: 1,294,803 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK®-2 I/O Module-10 RTD Inputs - E2-10RTD-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK®-2 I/O Module-10 RTD Inputs
E2-10RTD-D
EtherTRAK®-2 I/O Module-10 RTD Inputs E2-10RTD-D
Analog Input Channels RTD input range: -200-850 deg C RTD overall accuracy: .05% or .5 deg C A/D resolution 16 bits (0.003%) Temperature coefficient +/- 50 ppm per °C (span and offset) RTD Type: 100 Ohm Platinum RTD Alpha: .00385 or .00392 RTD Connections: 2 or 3-wire Scan time: 550 ms for all 10 channels Max lead wire resistance: 100 Ohms per side balanced RTD excitation current: 250uA pulsed to reduce self-heating Serial Ports RS-485 port, Screw terminals (485+, 485-, GND) (2-wire half-duplex, isolated) Isolations voltage, 150V RS-485 networking, Up to 32 (full-load) stations RS-485 distance, Up to 0.5 miles (baud rate dependent) Baud Rates from 150 to 57,600 baud Protocols: master and slave: Sixnet® and Modbus RTU / ASCII Diagnostic LEDs: Transmit (TD) and Receive (RD) Environmental Operating temperature: -40 to 75°C MTBF: 1,294,803 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Analog Input Channels


  • RTD input range: -200-850 deg C
  • RTD overall accuracy: .05% or .5 deg C
  • A/D resolution 16 bits (0.003%)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • RTD Type: 100 Ohm Platinum
  • RTD Alpha: .00385 or .00392
  • RTD Connections: 2 or 3-wire
  • Scan time: 550 ms for all 10 channels
  • Max lead wire resistance: 100 Ohms per side balanced
  • RTD excitation current: 250uA pulsed to reduce self-heating

Serial Ports

RS-485 port, Screw terminals (485+, 485-, GND) (2-wire half-duplex, isolated)
Isolations voltage, 150V
RS-485 networking, Up to 32 (full-load) stations
RS-485 distance, Up to 0.5 miles (baud rate dependent)
Baud Rates from 150 to 57,600 baud
Protocols: master and slave: Sixnet® and Modbus RTU / ASCII
Diagnostic LEDs: Transmit (TD) and Receive (RD)

Environmental


  • Operating temperature: -40 to 75°C
  • MTBF: 1,294,803 Hours GB @ 40°C per MIL-HNDBK-217F2

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number E2-10RTD-D
Product Name EtherTRAK®-2 I/O Module-10 RTD Inputs
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Application General Lab & Industrial
Filter / Amplifier Amplifier; Filter
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor DIN Rail
Host Connection USB
Agency Approval RoHS, CE
View Details
VIPA SLIO Module, Digital Input - 021-1BB50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Host Connection Ethernet
Application General Lab & Industrial
View Details
Strain Gauge Input Module - SGIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Form Factor Stand-alone
Application General Lab & Industrial
DC Voltage .313 - 2.95 mV
View Details