Red Lion Controls, Inc. EtherTRAK-2 I/O Module-16 Isolated Digital Inputs, PoE EB-16DI24-D

Description
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 2 KHz on channels 1 and 2 Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 2 KHz on channels 1 and 2 Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-16 Isolated Digital Inputs, PoE - EB-16DI24-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-16 Isolated Digital Inputs, PoE
EB-16DI24-D
EtherTRAK-2 I/O Module-16 Isolated Digital Inputs, PoE EB-16DI24-D
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 2 KHz on channels 1 and 2 Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Discrete Input Channels


  • Voltage range: 10 – 30 VDC
  • Input Polarity: Sourcing
  • Input isolation: 150 Volts
  • Guaranteed ON voltage: 9 VDC
  • Guaranteed OFF voltage: 5.0 VDC
  • Guaranteed OFF current: 2 mA DC
  • Input resistance: 10 Kohms
  • Input current (@ 24 VDC) 3 mA
  • Input Protection: High Impedance with overvoltage protection
  • Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate)
  • Fastest response: 1 ms (400 Hz. max. counting rate)
  • Special fast counting rate: Up to 2 KHz on channels 1 and 2
  • Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting
  • Scan rate (all channels) 1 ms
  • PoE power internally supplies power to module intelligence, communications, and inputs.

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number EB-16DI24-D
Product Name EtherTRAK-2 I/O Module-16 Isolated Digital Inputs, PoE
Unlock Full Specs
to access all available technical data

Similar Products

Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
I/O Expanders - 1900569P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection Serial-SPI
Agency Approval RoHS Compliant
View Details