Red Lion Controls, Inc. 1 Loop PID Module, 2 Strain Gage In, Solid State/Analog Out CSSG11SA

Description
Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 mV or 200 mV Full Scale) Software Selectable 5 VDC or 10 VDC Bridge Excitation Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording On Demand Auto-tuning of PID Settings DC Analog Output Windows ® Configuration Software
Datasheet
Description
Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 mV or 200 mV Full Scale) Software Selectable 5 VDC or 10 VDC Bridge Excitation Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording On Demand Auto-tuning of PID Settings DC Analog Output Windows ® Configuration Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Loop PID Module, 2 Strain Gage In, Solid State/Analog Out - CSSG11SA - Red Lion Controls, Inc.
York, PA, United States
1 Loop PID Module, 2 Strain Gage In, Solid State/Analog Out
CSSG11SA
1 Loop PID Module, 2 Strain Gage In, Solid State/Analog Out CSSG11SA
Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 mV or 200 mV Full Scale) Software Selectable 5 VDC or 10 VDC Bridge Excitation Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording On Demand Auto-tuning of PID Settings DC Analog Output Windows ® Configuration Software

Strain Gage Module for the Modular Controller Series
Hot-swappable Replacement Reduces Downtime
Auto Addressing Minimizes Configuration Time
PID Control with Reduced Overshoot
Load Cell, Pressure and Torque Bridge Inputs
Software Selectable Low Level Inputs
(20 mV, 33 mV or 200 mV Full Scale)
Software Selectable 5 VDC or 10 VDC Bridge Excitation
Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording
On Demand Auto-tuning of PID Settings
DC Analog Output
Windows ® Configuration Software

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number CSSG11SA
Product Name 1 Loop PID Module, 2 Strain Gage In, Solid State/Analog Out
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 5V
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM5B42 Transmitter Interface Module - SCM5B42-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details
EtherNet/IP TM Slave - IO-Link master - 765-4501/100-000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details