Red Lion Controls, Inc. EtherTRAK-2 I/O Module-16 Digital Output Relays E2-16DORLY-D

Description
Discrete Output Channels Output voltage range 10-30 VDC/AC Relay Type: 14 NO (Form A) and 2 NO/NC (Form C) Max. output power: .7A, 8A max. Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts (16 channel modules only) All channels Scan rate: 1 ms Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Discrete Output Channels Output voltage range 10-30 VDC/AC Relay Type: 14 NO (Form A) and 2 NO/NC (Form C) Max. output power: .7A, 8A max. Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts (16 channel modules only) All channels Scan rate: 1 ms Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-16 Digital Output Relays - E2-16DORLY-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-16 Digital Output Relays
E2-16DORLY-D
EtherTRAK-2 I/O Module-16 Digital Output Relays E2-16DORLY-D
Discrete Output Channels Output voltage range 10-30 VDC/AC Relay Type: 14 NO (Form A) and 2 NO/NC (Form C) Max. output power: .7A, 8A max. Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts (16 channel modules only) All channels Scan rate: 1 ms Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Discrete Output Channels


  • Output voltage range 10-30 VDC/AC
  • Relay Type: 14 NO (Form A) and 2 NO/NC (Form C)
  • Max. output power: .7A, 8A max.
  • Max. off state leakage: 0.01 mA (less than 10 uA)
  • Short circuit protection, self-reset fuses (trip above 1.5 Amp)
  • Min. load: 1 mA
  • Inrush current: 5 Amps (100 ms surge)
  • Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp)
  • Input isolation: 150 Volts (16 channel modules only)
  • All channels Scan rate: 1 ms

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number E2-16DORLY-D
Product Name EtherTRAK-2 I/O Module-16 Digital Output Relays
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital Input/Output Module - DIOM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Form Factor Stand-alone
Analog Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details