Red Lion Controls, Inc. EtherTRAK-2 I/O Module-16 Isolated Digital Outputs, PoE EB-16DO24-D

Description
Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A Per channel, 16A per module, .8A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts All Channels Scan rate: 1 ms PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A Per channel, 16A per module, .8A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts All Channels Scan rate: 1 ms PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-16 Isolated Digital Outputs, PoE - EB-16DO24-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-16 Isolated Digital Outputs, PoE
EB-16DO24-D
EtherTRAK-2 I/O Module-16 Isolated Digital Outputs, PoE EB-16DO24-D
Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A Per channel, 16A per module, .8A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts All Channels Scan rate: 1 ms PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Discrete Output Channels


  • Output voltage range 10-30 VDC
  • Max. output power: 1A Per channel, 16A per module, .8A at 60°C 8 channels at 24 VDC
  • Max. off state leakage: 0.01 mA (less than 10 uA)
  • Short circuit protection: self-reset fuses (trip above 1.5 Amp)
  • Min. load: 1 mA
  • Inrush current: 5 Amps (100 ms surge)
  • Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp)
  • Input isolation: 150 Volts
  • All Channels Scan rate: 1 ms
  • PoE power internally supplies power to module intelligence, communications, and inputs.

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number EB-16DO24-D
Product Name EtherTRAK-2 I/O Module-16 Isolated Digital Outputs, PoE
Unlock Full Specs
to access all available technical data

Similar Products