Red Lion Controls, Inc. EtherTRAK-2 I/O Module-32 Mixed Inputs/Outputs, PoE EB-MIX24880-D

Description
Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channel 2, channel 1 is isolated Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A per channels, 8A per module, .8A at 60°C 1 channel, .4A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts All channels Scan rate: 1 ms Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) 10 bits (fast option) Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channel 2, channel 1 is isolated Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A per channels, 8A per module, .8A at 60°C 1 channel, .4A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts All channels Scan rate: 1 ms Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) 10 bits (fast option) Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-32 Mixed Inputs/Outputs, PoE - EB-MIX24880-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-32 Mixed Inputs/Outputs, PoE
EB-MIX24880-D
EtherTRAK-2 I/O Module-32 Mixed Inputs/Outputs, PoE EB-MIX24880-D
Discrete Input Channels Voltage range : 10 – 30 VDC Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 50 KHz on channel 2, channel 1 is isolated Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A per channels, 8A per module, .8A at 60°C 1 channel, .4A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts All channels Scan rate: 1 ms Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) 10 bits (fast option) Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance): 100 ohms Protection: Self-resetting short circuit protection fuses DMRR (differential mode) 66 db at 50/60 Hz Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit PoE power internally supplies power to module intelligence, communications, and inputs. Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Discrete Input Channels


  • Voltage range : 10 – 30 VDC
  • Input Polarity: Sourcing (apply power to active) or sinking (ground closure) on 8 inputs
  • Guaranteed ON voltage: 9 VDC
  • Guaranteed OFF voltage: 5.0 VDC
  • Guaranteed OFF current: 2 mA DC
  • Input resistance: 10 Kohms
  • Input current (@ 24 VDC) 3 mA
  • Input Protection: High Impedance with overvoltage protection
  • Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate)
  • Fastest response: 1 ms (400 Hz. max. counting rate)
  • Special fast counting rate: Up to 50 KHz on channel 2, channel 1 is isolated
  • Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting
  • Scan rate (all channels) 1 ms

Discrete Output Channels


  • Output voltage range 10-30 VDC
  • Max. output power: 1A per channels, 8A per module, .8A at 60°C 1 channel, .4A at 60°C 8 channels at 24 VDC
  • Max. off state leakage: 0.01 mA (less than 10 uA)
  • Short circuit protection, self-reset fuses (trip above 1.5 Amp)
  • Min. load: 1 mA
  • Inrush current: 5 Amps (100 ms surge)
  • Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp)
  • Input isolation: 150 Volts
  • All channels Scan rate: 1 ms

Analog Input Channels


  • Analog Input Range: 4-20 mA
  • A/D resolution 16 bits (0.003%) 10 bits (fast option)
  • Full scale accuracy: +/- 0.02% (at 20 °C, 16 bit mode)
  • Temperature coefficient +/- 50 ppm per °C (span and offset)
  • Input impedance (resistance): 100 ohms
  • Protection: Self-resetting short circuit protection fuses
  • DMRR (differential mode) 66 db at 50/60 Hz
  • Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit
  • PoE power internally supplies power to module intelligence, communications, and inputs.

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number EB-MIX24880-D
Product Name EtherTRAK-2 I/O Module-32 Mixed Inputs/Outputs, PoE
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details