Red Lion Controls, Inc. E3 I/O Module-32 24V Digital Outputs E3-32DO24-1

Description
Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.5 Amps per channel, 8A per module Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) All channels Scan rate: 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,515,163 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
Request a Quote Datasheet
Description
Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.5 Amps per channel, 8A per module Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) All channels Scan rate: 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,515,163 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E3 I/O Module-32 24V Digital Outputs - E3-32DO24-1 - Red Lion Controls, Inc.
York, PA, United States
E3 I/O Module-32 24V Digital Outputs
E3-32DO24-1
E3 I/O Module-32 24V Digital Outputs E3-32DO24-1
Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.5 Amps per channel, 8A per module Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) All channels Scan rate: 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,515,163 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)

Discrete Output Channels


  • Output voltage range 10-30 VDC
  • Max. output power: 0.5 Amps per channel, 8A per module
  • Max. off state leakage: 0.01 mA (less than 10 uA)
  • Short circuit protection: self-reset fuses (trip above 1.5 Amp)
  • Min. load: 1 mA
  • Inrush current: 5 Amps (100 ms surge)
  • Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp)
  • All channels Scan rate: 1 ms

Environmental


  • Operating temperature: -40 to 75°C
  • MTBF: 1,515,163 Hours GB @ 40°C per MIL-HNDBK-217F2

Configuration


  • Configured using Crimson® 3.x software
  • Graphical User Interface (GUI)
Supplier's Site Datasheet
PLC Modules - E3-32DO24-1-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
E3-32DO24-1-ND
PLC Modules E3-32DO24-1-ND
Output Module Chassis Mount, DIN Rail 10 ~ 30VDC

Output Module Chassis Mount, DIN Rail 10 ~ 30VDC

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category I/O Modules and Instruments Data Output Modules
Product Number E3-32DO24-1 E3-32DO24-1-ND
Product Name E3 I/O Module-32 24V Digital Outputs PLC Modules
Operating Temperature -40 to 167 F (-40 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Safety IO Modules - 2663033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details