Red Lion Controls, Inc. EtherTRAK-2 I/O Module-8 4-20mA Analog Outputs, PoE EB-8AO20M-D

Description
Analog Output Channels Analog output range 4-20 mA D/A resolution 16 bits (less than 1 uA) Full scale accuracy +/-0.02% (at 20°C) Span and offset temp. +/- 50 ppm per °C typ. Max. output settling time 5 ms (to .05%) Load resistance (@ 24 V) 0-750 Ohms Load resistance (@ 10V) 300 Ohms Current limiting short circuit protection Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Analog Output Channels Analog output range 4-20 mA D/A resolution 16 bits (less than 1 uA) Full scale accuracy +/-0.02% (at 20°C) Span and offset temp. +/- 50 ppm per °C typ. Max. output settling time 5 ms (to .05%) Load resistance (@ 24 V) 0-750 Ohms Load resistance (@ 10V) 300 Ohms Current limiting short circuit protection Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-8 4-20mA Analog Outputs, PoE - EB-8AO20M-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-8 4-20mA Analog Outputs, PoE
EB-8AO20M-D
EtherTRAK-2 I/O Module-8 4-20mA Analog Outputs, PoE EB-8AO20M-D
Analog Output Channels Analog output range 4-20 mA D/A resolution 16 bits (less than 1 uA) Full scale accuracy +/-0.02% (at 20°C) Span and offset temp. +/- 50 ppm per °C typ. Max. output settling time 5 ms (to .05%) Load resistance (@ 24 V) 0-750 Ohms Load resistance (@ 10V) 300 Ohms Current limiting short circuit protection Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Analog Output Channels


  • Analog output range 4-20 mA
  • D/A resolution 16 bits (less than 1 uA)
  • Full scale accuracy +/-0.02% (at 20°C)
  • Span and offset temp. +/- 50 ppm per °C typ.
  • Max. output settling time 5 ms (to .05%)
  • Load resistance (@ 24 V) 0-750 Ohms
  • Load resistance (@ 10V) 300 Ohms
  • Current limiting short circuit protection

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number EB-8AO20M-D
Product Name EtherTRAK-2 I/O Module-8 4-20mA Analog Outputs, PoE
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details