E2-16AI-8AO-D -- ETHERTRAK-2 I/O MODULE-16 ANALOG INPUTS/8 ANALOG OUTPUTS
Red Lion Controls, Inc.EtherTRAK-2 I/O Module-16 Analog Inputs/8 Analog OutputsE2-16AI-8AO-D
Description
Analog Input Channels
Analog Input Range: 4-20 mA
A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only)
Full scale accuracy +/-0.02% (at 20 °C, 16 bit mode)
Temperature coefficient +/-50 ppm per °C (span and offset)
Input impedance (resistance): 100 ohms
Protection: Self-resetting short circuit protection fuses
DMRR (differential mode) 66 db at 50/60 Hz
Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit
Analog Output Channels
Analog output range: 4-20 mA
D/A resolution 16 bits (less than 1 uA)
Full scale accuracy +/-0.02% (at 20°C)
Span and offset temp. +/-50 ppm per °C typ.
Max. output settling time 5 ms (to .05%)
Load resistance (@ 24V) 0-750 Ohms
Load resistance (@ 10V) 300 Ohms
Current limiting short circuit protection
Environmental
Operating temperature: -40 to 75°C
MTBF: 1,043,917 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration
Configured using Sixnet I/O Tool Kit
Graphical User Interface (GUI)
Red Lion Controls, Inc.
Done
Datasheet
Description
Analog Input Channels
Analog Input Range: 4-20 mA
A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only)
Full scale accuracy +/-0.02% (at 20 °C, 16 bit mode)
Temperature coefficient +/-50 ppm per °C (span and offset)
Input impedance (resistance): 100 ohms
Protection: Self-resetting short circuit protection fuses
DMRR (differential mode) 66 db at 50/60 Hz
Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit
Analog Output Channels
Analog output range: 4-20 mA
D/A resolution 16 bits (less than 1 uA)
Full scale accuracy +/-0.02% (at 20°C)
Span and offset temp. +/-50 ppm per °C typ.
Max. output settling time 5 ms (to .05%)
Load resistance (@ 24V) 0-750 Ohms
Load resistance (@ 10V) 300 Ohms
Current limiting short circuit protection
Environmental
Operating temperature: -40 to 75°C
MTBF: 1,043,917 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration
Configured using Sixnet I/O Tool Kit
Graphical User Interface (GUI)
EtherTRAK-2 I/O Module-16 Analog Inputs/8 Analog Outputs
E2-16AI-8AO-D
EtherTRAK-2 I/O Module-16 Analog Inputs/8 Analog Outputs
E2-16AI-8AO-D
Analog Input Channels
Analog Input Range: 4-20 mA
A/D resolution: 16 bits (0.003%), 10 bits (fast option, Channels 1 and 2 only)
Full scale accuracy +/-0.02% (at 20 °C, 16 bit mode)
Temperature coefficient +/-50 ppm per °C (span and offset)
Input impedance (resistance): 100 ohms
Protection: Self-resetting short circuit protection fuses
DMRR (differential mode) 66 db at 50/60 Hz
Fastest update time [# of chan.]: 880 ms [all] -16-bit; 145 ms [all] -14-bit; 1 ms [2] -10-bit
Analog Output Channels
Analog output range: 4-20 mA
D/A resolution 16 bits (less than 1 uA)
Full scale accuracy +/-0.02% (at 20°C)
Span and offset temp. +/-50 ppm per °C typ.
Max. output settling time 5 ms (to .05%)
Load resistance (@ 24V) 0-750 Ohms
Load resistance (@ 10V) 300 Ohms
Current limiting short circuit protection
Environmental
Operating temperature: -40 to 75°C
MTBF: 1,043,917 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration
Configured using Sixnet I/O Tool Kit
Graphical User Interface (GUI)