Red Lion Controls, Inc. Single Loop PID Module, 2 Strain Gage In, Relay/Analog Out CSSG11RA

Description
Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 mV or 200 mV Full Scale) Software Selectable 5 VDC or 10 VDC Bridge Excitation Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording On Demand Auto-tuning of PID Settings DC Analog Output Windows ® Configuration Software
Datasheet
Description
Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 mV or 200 mV Full Scale) Software Selectable 5 VDC or 10 VDC Bridge Excitation Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording On Demand Auto-tuning of PID Settings DC Analog Output Windows ® Configuration Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Loop PID Module, 2 Strain Gage In, Relay/Analog Out - CSSG11RA - Red Lion Controls, Inc.
York, PA, United States
Single Loop PID Module, 2 Strain Gage In, Relay/Analog Out
CSSG11RA
Single Loop PID Module, 2 Strain Gage In, Relay/Analog Out CSSG11RA
Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 mV or 200 mV Full Scale) Software Selectable 5 VDC or 10 VDC Bridge Excitation Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording On Demand Auto-tuning of PID Settings DC Analog Output Windows ® Configuration Software

Strain Gage Module for the Modular Controller Series
Hot-swappable Replacement Reduces Downtime
Auto Addressing Minimizes Configuration Time
PID Control with Reduced Overshoot
Load Cell, Pressure and Torque Bridge Inputs
Software Selectable Low Level Inputs
(20 mV, 33 mV or 200 mV Full Scale)
Software Selectable 5 VDC or 10 VDC Bridge Excitation
Digital Tare (re-zero), Batch Totalizer, and Peak/Valley (max/min) Recording
On Demand Auto-tuning of PID Settings
DC Analog Output
Windows ® Configuration Software

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category I/O Modules and Instruments
Product Number CSSG11RA
Product Name Single Loop PID Module, 2 Strain Gage In, Relay/Analog Out
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 5V
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Analog input - 750-475 - WAGO
Specs
Data Acquisition Input Module
Resolution 15 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers