SFCable.com 1000ft RG6 Quad Shield Coax Cable Black CMR 2028-SF-04

Description
1000Ft RG6 Quad Shield Coax Cable UL listed CMR rated 18AWG 3GHz tested
Description
1000Ft RG6 Quad Shield Coax Cable UL listed CMR rated 18AWG 3GHz tested

Suppliers

Company
Product
Description
Supplier Links
1000ft RG6 Quad Shield Coax Cable Black CMR - 2028-SF-04 - SFCable.com
Hayward, CA, USA
1000ft RG6 Quad Shield Coax Cable Black CMR
2028-SF-04
1000ft RG6 Quad Shield Coax Cable Black CMR 2028-SF-04
1000Ft RG6 Quad Shield Coax Cable UL listed CMR rated 18AWG 3GHz tested

1000Ft RG6 Quad Shield Coax Cable UL listed CMR rated 18AWG 3GHz tested

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2028-SF-04
Product Name 1000ft RG6 Quad Shield Coax Cable Black CMR
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details