SFCable.com 1000ft Dual Shield RG6/U Coax Cable 2028-SF-02

Description
RG6/U Coax Cable Dual shielded UL listed 60% braid Length: 1000ft
Description
RG6/U Coax Cable Dual shielded UL listed 60% braid Length: 1000ft

Suppliers

Company
Product
Description
Supplier Links
1000ft Dual Shield RG6/U Coax Cable - 2028-SF-02 - SFCable.com
Hayward, CA, USA
1000ft Dual Shield RG6/U Coax Cable
2028-SF-02
1000ft Dual Shield RG6/U Coax Cable 2028-SF-02
RG6/U Coax Cable Dual shielded UL listed 60% braid Length: 1000ft

RG6/U Coax Cable Dual shielded UL listed 60% braid Length: 1000ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2028-SF-02
Product Name 1000ft Dual Shield RG6/U Coax Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details