SFCable.com 10ft RG58 BNC Coaxial Cable RG01-10

Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 10 ft. Color: Black.
Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 10 ft. Color: Black.

Suppliers

Company
Product
Description
Supplier Links
10ft RG58 BNC Coaxial Cable - RG01-10 - SFCable.com
Hayward, CA, USA
10ft RG58 BNC Coaxial Cable
RG01-10
10ft RG58 BNC Coaxial Cable RG01-10
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 10 ft. Color: Black.

Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 10 ft. Color: Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG01-10
Product Name 10ft RG58 BNC Coaxial Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details