SFCable.com 3ft RG6 UL High-Grade F Coaxial Cable Gold Plated 205-910BK

Description
Great for connecting to your VCR, television or any other video device requiring screw on gold F type connectors.High-Grad e F Coaxial Cable Gold Plated. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 3ft
Description
Great for connecting to your VCR, television or any other video device requiring screw on gold F type connectors.High-Grad e F Coaxial Cable Gold Plated. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 3ft

Suppliers

Company
Product
Description
Supplier Links
3ft RG6 UL High-Grade F Coaxial Cable Gold Plated - 205-910BK - SFCable.com
Hayward, CA, USA
3ft RG6 UL High-Grade F Coaxial Cable Gold Plated
205-910BK
3ft RG6 UL High-Grade F Coaxial Cable Gold Plated 205-910BK
Great for connecting to your VCR, television or any other video device requiring screw on gold F type connectors.High-Grad e F Coaxial Cable Gold Plated. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 3ft

Great for connecting to your VCR, television or any other video device requiring screw on gold F type connectors.High-Grade F Coaxial Cable Gold Plated. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 205-910BK
Product Name 3ft RG6 UL High-Grade F Coaxial Cable Gold Plated
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details